Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AMPS8#PBF 780235-LT1124AMPS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780235-LT1124AMPS8#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 20μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-SO SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082BIDT; TL082AID; TL082BID; TJM4558CD; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780235-LT1124AMPS8#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 20μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-SO SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082BIDT; TL082AID; TL082BID; TJM4558CD; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AMPS8#PBF - 780235-LT1124AMPS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AMPS8#PBF
780235-LT1124AMPS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AMPS8#PBF 780235-LT1124AMPS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780235-LT1124AMPS8#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 20μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-SO SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082BIDT; TL082AID; TL082BID; TJM4558CD; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780235-LT1124AMPS8#PBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 5nA
Voltage - Input Offset: 20μV
Family Name: LT1124
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.3mA
Manufacturer Package: 8-SO
SR - Slew Rate: 4.5 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): TL082BIDT; TL082AID; TL082BID; TJM4558CD;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780235-LT1124AMPS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AMPS8#PBF
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
IBIAS 0.0050 µA
GBW 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IN8#PBF - 072435-LTC1152IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CS8#PBF - 020288-LT1636CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF - 020525-LTC1992-2HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details