Manufacturer: Linear Technology
Win Source Part Number: 780229-LT1121CN8-5#P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LT1121
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 14mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 8-PDIP
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.7V @ 150mA
Alternative Parts (Cross-Reference): TA78DL05AF(Q); CS8120YDR14G; CS8120YD14G; TL750L05CKTER;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780229-LT1121CN8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1121CN8-5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |
| Special Features | Reverse Voltage Protection; Enable |