Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121AIS8#PBF 780227-LT1121AIS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780227-LT1121AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LT1121 Output Voltage: 3.75V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 150mA Alternative Parts (Cross-Reference): TLE4253EXUMA1; TLE4253GSXUMA3; TLE4253E; TLS115B0EJXUMA1; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780227-LT1121AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LT1121 Output Voltage: 3.75V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 150mA Alternative Parts (Cross-Reference): TLE4253EXUMA1; TLE4253GSXUMA3; TLE4253E; TLS115B0EJXUMA1; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121AIS8#PBF - 780227-LT1121AIS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121AIS8#PBF
780227-LT1121AIS8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121AIS8#PBF 780227-LT1121AIS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780227-LT1121AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LT1121 Output Voltage: 3.75V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.7V @ 150mA Alternative Parts (Cross-Reference): TLE4253EXUMA1; TLE4253GSXUMA3; TLE4253E; TLS115B0EJXUMA1; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780227-LT1121AIS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LT1121
Output Voltage: 3.75V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 14mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Output Voltage MAX: 30V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.7V @ 150mA
Alternative Parts (Cross-Reference): TLE4253EXUMA1; TLE4253GSXUMA3; TLE4253E; TLS115B0EJXUMA1;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780227-LT1121AIS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121AIS8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC1062CN8#PBF - 1023613-LTC1062CN8#PBF - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3537EUD#TRPBF - 1062643-LTC3537EUD#TRPBF - Win Source Electronics
Specs
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EMSE#PBF - 1059372-LT3500EMSE#PBF - Win Source Electronics
Specs
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details