Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1120IN8#PBF 780226-LT1120IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780226-LT1120IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 125mA Family Name: LT1120 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 100μA Protection Features: Over Current, Over Temperature Manufacturer Package: 8-PDIP Output Voltage MAX: 35.35V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.65V @ 125mA Alternative Parts (Cross-Reference): LP2951J/883; RC2951MT; KIA2951P; 5962-3870501MPA; Introduction Date: May 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780226-LT1120IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 125mA Family Name: LT1120 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 100μA Protection Features: Over Current, Over Temperature Manufacturer Package: 8-PDIP Output Voltage MAX: 35.35V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.65V @ 125mA Alternative Parts (Cross-Reference): LP2951J/883; RC2951MT; KIA2951P; 5962-3870501MPA; Introduction Date: May 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1120IN8#PBF - 780226-LT1120IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1120IN8#PBF
780226-LT1120IN8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1120IN8#PBF 780226-LT1120IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780226-LT1120IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 125mA Family Name: LT1120 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 100μA Protection Features: Over Current, Over Temperature Manufacturer Package: 8-PDIP Output Voltage MAX: 35.35V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.65V @ 125mA Alternative Parts (Cross-Reference): LP2951J/883; RC2951MT; KIA2951P; 5962-3870501MPA; Introduction Date: May 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780226-LT1120IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 125mA
Family Name: LT1120
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 100μA
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-PDIP
Output Voltage MAX: 35.35V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 0.65V @ 125mA
Alternative Parts (Cross-Reference): LP2951J/883; RC2951MT; KIA2951P; 5962-3870501MPA;
Introduction Date: May 26, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780226-LT1120IN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1120IN8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data