Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-5#TRPBF 780224-LT1118CST-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780224-LT1118CST-5#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: LT1118-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-223-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): LD1117S50; LD1117S50C; LD1117S50TR; LD1117S50CTR; Introduction Date: May 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780224-LT1118CST-5#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: LT1118-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-223-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): LD1117S50; LD1117S50C; LD1117S50TR; LD1117S50CTR; Introduction Date: May 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-5#TRPBF - 780224-LT1118CST-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-5#TRPBF
780224-LT1118CST-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-5#TRPBF 780224-LT1118CST-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780224-LT1118CST-5#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: LT1118-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-223-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): LD1117S50; LD1117S50C; LD1117S50TR; LD1117S50CTR; Introduction Date: May 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780224-LT1118CST-5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 800mA
Family Name: LT1118-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223-3
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.3V @ 800mA
Alternative Parts (Cross-Reference): LD1117S50; LD1117S50C; LD1117S50TR; LD1117S50CTR;
Introduction Date: May 05, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780224-LT1118CST-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data