Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-5#PBF 780223-LT1117IST-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780223-LT1117IST-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: LT1117-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 75dB (120Hz) Protection Features: Over Temperature Manufacturer Package: SOT-223-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): G9117-50T63U; LX8117-05CSTT; LX8117-05CST; LX8117A-05CST-TR ; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780223-LT1117IST-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: LT1117-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 75dB (120Hz) Protection Features: Over Temperature Manufacturer Package: SOT-223-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): G9117-50T63U; LX8117-05CSTT; LX8117-05CST; LX8117A-05CST-TR ; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-5#PBF - 780223-LT1117IST-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-5#PBF
780223-LT1117IST-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-5#PBF 780223-LT1117IST-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780223-LT1117IST-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: LT1117-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 75dB (120Hz) Protection Features: Over Temperature Manufacturer Package: SOT-223-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): G9117-50T63U; LX8117-05CSTT; LX8117-05CST; LX8117A-05CST-TR ; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780223-LT1117IST-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 800mA
Family Name: LT1117-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature
Manufacturer Package: SOT-223-3
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.3V @ 800mA
Alternative Parts (Cross-Reference): G9117-50T63U; LX8117-05CSTT; LX8117-05CST; LX8117A-05CST-TR ;
Introduction Date: January 09, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780223-LT1117IST-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#TRPBF - 1057833-LT1118CS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1584IT-3.3#PBF - 1058476-LT1584IT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
Output Voltage 630 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF - 1072291-LTC3119EUFD#PBF - Win Source Electronics
Specs
Package Type Other; QFN
Output Voltage 18 volts
IOUT 5 amps
View Details