Manufacturer: Linear Technology
Win Source Part Number: 780222-LT1117CM-2.85
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 800mA
Family Name: LT1117-2.85
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature
Manufacturer Package: D2PAK-3
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 1.2V @ 800mA
Alternative Parts (Cross-Reference): TCL1117-2.85CEB; FAN1086M285; FAN1086M285X; LX8117A-28CDD-TR;
Introduction Date: January 09, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780222-LT1117CM-2.85#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-2.85#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA |