Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112MPS8#PBF 780220-LT1112MPS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780220-LT1112MPS8#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 80pA Voltage - Input Offset: 25μV Family Name: LT1112 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-SO SR - Slew Rate: 0.3 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2 V ~ 40 V, ±1 V ~ 20 V Alternative Parts (Cross-Reference): TL072AIYDT; TL062AID; KA1458D_Q; NE5532DX; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780220-LT1112MPS8#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 80pA Voltage - Input Offset: 25μV Family Name: LT1112 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-SO SR - Slew Rate: 0.3 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2 V ~ 40 V, ±1 V ~ 20 V Alternative Parts (Cross-Reference): TL072AIYDT; TL062AID; KA1458D_Q; NE5532DX; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112MPS8#PBF - 780220-LT1112MPS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112MPS8#PBF
780220-LT1112MPS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112MPS8#PBF 780220-LT1112MPS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780220-LT1112MPS8#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 80pA Voltage - Input Offset: 25μV Family Name: LT1112 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-SO SR - Slew Rate: 0.3 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2 V ~ 40 V, ±1 V ~ 20 V Alternative Parts (Cross-Reference): TL072AIYDT; TL062AID; KA1458D_Q; NE5532DX; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780220-LT1112MPS8#PBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 80pA
Voltage - Input Offset: 25μV
Family Name: LT1112
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: 8-SO
SR - Slew Rate: 0.3 V/μs
GBP - Gain Bandwidth Product: 750kHz
Dual Supply Voltage (±): 2 V ~ 40 V, ±1 V ~ 20 V
Alternative Parts (Cross-Reference): TL072AIYDT; TL062AID; KA1458D_Q; NE5532DX;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780220-LT1112MPS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112MPS8#PBF
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
IBIAS 8.00E-5 µA
GBW 0.7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#TRPBF - 1058152-LT1351CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#PBF - 020340-LT1807IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8 - 072182-LT1078IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details