Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CZ-12#PBF 780214-LT1109CZ-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780214-LT1109CZ-12#P BF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109-12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Input Voltage MIN: 5V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MAX734CSA+T; MAX734EPA+; MAX734ESA+T; MAX734CPA+; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780214-LT1109CZ-12#P BF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109-12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Input Voltage MIN: 5V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MAX734CSA+T; MAX734EPA+; MAX734ESA+T; MAX734CPA+; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CZ-12#PBF - 780214-LT1109CZ-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CZ-12#PBF
780214-LT1109CZ-12#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CZ-12#PBF 780214-LT1109CZ-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 780214-LT1109CZ-12#P BF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109-12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Input Voltage MIN: 5V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MAX734CSA+T; MAX734EPA+; MAX734ESA+T; MAX734CPA+; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780214-LT1109CZ-12#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1109-12
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Input Voltage MIN: 5V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): MAX734CSA+T; MAX734EPA+; MAX734ESA+T; MAX734CPA+;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780214-LT1109CZ-12#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CZ-12#PBF
Configuration / Function Boost; Boost
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3250ES6-1.2#TRMPBF - 072558-LTC3250ES6-1.2#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details