Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CS8-5#PBF 780213-LT1109CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780213-LT1109CS8-5#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): Si9121DY-5-E3; Si9121DY-5-T1; Si9121DY-5-T1-E3; Si9121DY-5; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780213-LT1109CS8-5#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): Si9121DY-5-E3; Si9121DY-5-T1; Si9121DY-5-T1-E3; Si9121DY-5; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CS8-5#PBF - 780213-LT1109CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CS8-5#PBF
780213-LT1109CS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CS8-5#PBF 780213-LT1109CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780213-LT1109CS8-5#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): Si9121DY-5-E3; Si9121DY-5-T1; Si9121DY-5-T1-E3; Si9121DY-5; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780213-LT1109CS8-5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1109-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): Si9121DY-5-E3; Si9121DY-5-T1; Si9121DY-5-T1-E3; Si9121DY-5;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780213-LT1109CS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CS8-5#PBF
Configuration / Function Boost; Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data