Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8#PBF 780212-LT1109CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780212-LT1109CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 50V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): TPS55340RTER; LT1109CN8; LT1109CN8#PBF; LT1109CS8#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780212-LT1109CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 50V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): TPS55340RTER; LT1109CN8; LT1109CN8#PBF; LT1109CS8#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8#PBF - 780212-LT1109CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8#PBF
780212-LT1109CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8#PBF 780212-LT1109CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780212-LT1109CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 50V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): TPS55340RTER; LT1109CN8; LT1109CN8#PBF; LT1109CS8#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780212-LT1109CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A (Switch)
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Output Voltage MAX: 50V (Switch)
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): TPS55340RTER; LT1109CN8; LT1109CN8#PBF; LT1109CS8#PBF;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780212-LT1109CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#TRPBF - 104924-LTC3633EUFD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-3.3#TRPBF - 1006805-LTC3621IDCB-3.3#TRPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details