Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8#TRPBF 780211-LT1109ACS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780211-LT1109ACS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 50V (Switch) Input Voltage MIN: 2V Voltage Input MAX: 9V Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780211-LT1109ACS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 50V (Switch) Input Voltage MIN: 2V Voltage Input MAX: 9V Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8#TRPBF - 780211-LT1109ACS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8#TRPBF
780211-LT1109ACS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8#TRPBF 780211-LT1109ACS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780211-LT1109ACS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 50V (Switch) Input Voltage MIN: 2V Voltage Input MAX: 9V Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780211-LT1109ACS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1109A
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 50V (Switch)
Input Voltage MIN: 2V
Voltage Input MAX: 9V
Alternative Parts (Cross-Reference): LM2704MFX-ADJ; LM2704MFX-ADJ/NOPB; LM2704-ADJ MWC; LM2704-ADJ MDC/NOPB;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780211-LT1109ACS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD#PBF - 072564-LTC3407EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EMSE#PBF - 020568-LTC3407EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details