Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12#PBF 780210-LT1109ACN8-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780210-LT1109ACN8-12 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109A-12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2V Voltage Input MAX: 9V Alternative Parts (Cross-Reference): max732mja/883b+; 5962-9462103M2C; max733mja/883b+; 5962-9462103MPA; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780210-LT1109ACN8-12 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109A-12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2V Voltage Input MAX: 9V Alternative Parts (Cross-Reference): max732mja/883b+; 5962-9462103M2C; max733mja/883b+; 5962-9462103MPA; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12#PBF - 780210-LT1109ACN8-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12#PBF
780210-LT1109ACN8-12#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12#PBF 780210-LT1109ACN8-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 780210-LT1109ACN8-12 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1109A-12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2V Voltage Input MAX: 9V Alternative Parts (Cross-Reference): max732mja/883b+; 5962-9462103M2C; max733mja/883b+; 5962-9462103MPA; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780210-LT1109ACN8-12#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1109A-12
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 2V
Voltage Input MAX: 9V
Alternative Parts (Cross-Reference): max732mja/883b+; 5962-9462103M2C; max733mja/883b+; 5962-9462103MPA;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780210-LT1109ACN8-12#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12#PBF
Configuration / Function Boost; Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data