Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102IN8#PBF 780206-LT1102IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780206-LT1102IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 4pA Voltage - Input Offset: 200μV Family Name: LT1102 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): ±9 V ~ 18 V Alternative Parts (Cross-Reference): ISO175P; INA141PA; INA141P; INA111BP; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780206-LT1102IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 4pA Voltage - Input Offset: 200μV Family Name: LT1102 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): ±9 V ~ 18 V Alternative Parts (Cross-Reference): ISO175P; INA141PA; INA141P; INA111BP; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102IN8#PBF - 780206-LT1102IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102IN8#PBF
780206-LT1102IN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102IN8#PBF 780206-LT1102IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780206-LT1102IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 4pA Voltage - Input Offset: 200μV Family Name: LT1102 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): ±9 V ~ 18 V Alternative Parts (Cross-Reference): ISO175P; INA141PA; INA141P; INA111BP; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780206-LT1102IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Instrumentation
Current - Input Bias: 4pA
Voltage - Input Offset: 200μV
Family Name: LT1102
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.4mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 3.5MHz
Dual Supply Voltage (±): ±9 V ~ 18 V
Alternative Parts (Cross-Reference): ISO175P; INA141PA; INA141P; INA111BP;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780206-LT1102IN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102IN8#PBF
Source Current (IS) 3.4 milliamps
VOS 0.2000 millivolts
IBIAS 4.00E-6 µA
GBW 3.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS8#PBF - 072642-LTC6240IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#PBF - 1057927-LT1167ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details