Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101ISW#PBF 780204-LT1101ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780204-LT1101ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 6nA Voltage - Input Offset: 250μV Family Name: LT1101 Categories: Integrated Circuits (ICs) Operating Supply Current: 94μA Manufacturer Package: 16-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 37kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131BU; INA126EA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780204-LT1101ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 6nA Voltage - Input Offset: 250μV Family Name: LT1101 Categories: Integrated Circuits (ICs) Operating Supply Current: 94μA Manufacturer Package: 16-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 37kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131BU; INA126EA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101ISW#PBF - 780204-LT1101ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101ISW#PBF
780204-LT1101ISW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101ISW#PBF 780204-LT1101ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780204-LT1101ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 6nA Voltage - Input Offset: 250μV Family Name: LT1101 Categories: Integrated Circuits (ICs) Operating Supply Current: 94μA Manufacturer Package: 16-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 37kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131BU; INA126EA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780204-LT1101ISW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Instrumentation
Current - Input Bias: 6nA
Voltage - Input Offset: 250μV
Family Name: LT1101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 94μA
Manufacturer Package: 16-SO
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 37kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131BU; INA126EA;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780204-LT1101ISW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101ISW#PBF
Source Current (IS) 0.0940 milliamps
VOS 0.2500 millivolts
IBIAS 0.0060 µA
GBW 0.0370 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IN8#PBF - 1058372-LT1495IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920IS8#PBF - 1058878-LT1920IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details