Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101IN8#PBF 780203-LT1101IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780203-LT1101IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 6nA Voltage - Input Offset: 60μV Family Name: LT1101 Categories: Integrated Circuits (ICs) Operating Supply Current: 94μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 37kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131AP-1G4; INA131BU; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780203-LT1101IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 6nA Voltage - Input Offset: 60μV Family Name: LT1101 Categories: Integrated Circuits (ICs) Operating Supply Current: 94μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 37kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131AP-1G4; INA131BU; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101IN8#PBF - 780203-LT1101IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101IN8#PBF
780203-LT1101IN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101IN8#PBF 780203-LT1101IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780203-LT1101IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 6nA Voltage - Input Offset: 60μV Family Name: LT1101 Categories: Integrated Circuits (ICs) Operating Supply Current: 94μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 37kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131AP-1G4; INA131BU; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780203-LT1101IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Instrumentation
Current - Input Bias: 6nA
Voltage - Input Offset: 60μV
Family Name: LT1101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 94μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 37kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): INA131AU; INA125UA/2K5E4; INA131AP-1G4; INA131BU;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780203-LT1101IN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1101IN8#PBF
Source Current (IS) 0.0940 milliamps
VOS 0.0600 millivolts
IBIAS 0.0060 µA
GBW 0.0370 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202CS5#TRMPBF - 020437-LT6202CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#TRPBF - 1058977-LT1970ACFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#PBF - 072314-LT1677CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details