Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3#PBF 780199-LT1086CT-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780199-LT1086CT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: LT1086 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): CS52015-3GT3; KA78RM33TU_NL ; FAN1587AT33_35; UZ1085G-33-TA3-T; Introduction Date: March 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780199-LT1086CT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: LT1086 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): CS52015-3GT3; KA78RM33TU_NL ; FAN1587AT33_35; UZ1085G-33-TA3-T; Introduction Date: March 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3#PBF - 780199-LT1086CT-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3#PBF
780199-LT1086CT-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3#PBF 780199-LT1086CT-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 780199-LT1086CT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: LT1086 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): CS52015-3GT3; KA78RM33TU_NL ; FAN1587AT33_35; UZ1085G-33-TA3-T; Introduction Date: March 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780199-LT1086CT-3.3#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: LT1086
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.5V @ 1.5A
Alternative Parts (Cross-Reference): CS52015-3GT3; KA78RM33TU_NL ; FAN1587AT33_35; UZ1085G-33-TA3-T;
Introduction Date: March 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780199-LT1086CT-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data