Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-5#PBF 780198-LT1085IT-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780198-LT1085IT-5#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT1085 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 68dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.5V @ 3A Alternative Parts (Cross-Reference): LD1084V50; LM1086IT-5.0AULF; LM1084IT-5.0AULF; CS5206-5GT3; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780198-LT1085IT-5#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT1085 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 68dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.5V @ 3A Alternative Parts (Cross-Reference): LD1084V50; LM1086IT-5.0AULF; LM1084IT-5.0AULF; CS5206-5GT3; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-5#PBF - 780198-LT1085IT-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-5#PBF
780198-LT1085IT-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-5#PBF 780198-LT1085IT-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780198-LT1085IT-5#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT1085 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 68dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.5V @ 3A Alternative Parts (Cross-Reference): LD1084V50; LM1086IT-5.0AULF; LM1084IT-5.0AULF; CS5206-5GT3; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780198-LT1085IT-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: LT1085
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 68dB (120Hz)
Protection Features: Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.5V @ 3A
Alternative Parts (Cross-Reference): LD1084V50; LM1086IT-5.0AULF; LM1084IT-5.0AULF; CS5206-5GT3;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780198-LT1085IT-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3753HFE#PBF - 1148951-LT3753HFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
VIN 12 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE-12#TRPBF - 1059167-LT3032EDE-12#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3537EUD#TRPBF - 1062643-LTC3537EUD#TRPBF - Win Source Electronics
Specs
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details