Manufacturer: Linear Technology
Win Source Part Number: 780196-LT1085CT-5#PB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: LT1085
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 68dB (120Hz)
Protection Features: Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.5V @ 3A
Alternative Parts (Cross-Reference): LD1084V50; LM1086CT-5.0AULF; LM1086IT-5.0AULF; LM1084IT-5.0AULF;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780196-LT1085CT-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1085CT-5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-3 |