Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-12#PBF 780195-LT1084CT-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780195-LT1084CT-12#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 5A Family Name: LT1084 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.5V @ 5A Alternative Parts (Cross-Reference): LD1085V120; LD1085V12; LD1084V12; LD1585CD2M120R ; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780195-LT1084CT-12#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 5A Family Name: LT1084 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.5V @ 5A Alternative Parts (Cross-Reference): LD1085V120; LD1085V12; LD1084V12; LD1585CD2M120R ; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-12#PBF - 780195-LT1084CT-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-12#PBF
780195-LT1084CT-12#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-12#PBF 780195-LT1084CT-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 780195-LT1084CT-12#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 5A Family Name: LT1084 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.5V @ 5A Alternative Parts (Cross-Reference): LD1085V120; LD1085V12; LD1084V12; LD1585CD2M120R ; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780195-LT1084CT-12#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 5A
Family Name: LT1084
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 1.5V @ 5A
Alternative Parts (Cross-Reference): LD1085V120; LD1085V12; LD1084V12; LD1585CD2M120R ;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780195-LT1084CT-12#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-12#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data