Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8#PBF 780190-LT1078IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780190-LT1078IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 70μV Family Name: LT1078 Categories: Integrated Circuits (ICs) Operating Supply Current: 47μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): MAX478ACPA; MAX478EPA; LM6182AIN/NOPB; LM6182AMN/NOPB; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780190-LT1078IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 70μV Family Name: LT1078 Categories: Integrated Circuits (ICs) Operating Supply Current: 47μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): MAX478ACPA; MAX478EPA; LM6182AIN/NOPB; LM6182AMN/NOPB; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8#PBF - 780190-LT1078IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8#PBF
780190-LT1078IN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8#PBF 780190-LT1078IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780190-LT1078IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 70μV Family Name: LT1078 Categories: Integrated Circuits (ICs) Operating Supply Current: 47μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): MAX478ACPA; MAX478EPA; LM6182AIN/NOPB; LM6182AMN/NOPB; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780190-LT1078IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 7nA
Voltage - Input Offset: 70μV
Family Name: LT1078
Categories: Integrated Circuits (ICs)
Operating Supply Current: 47μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V
Alternative Parts (Cross-Reference): MAX478ACPA; MAX478EPA; LM6182AIN/NOPB; LM6182AMN/NOPB;
Introduction Date: March 24, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780190-LT1078IN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8#PBF
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
IBIAS 0.0070 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8#TRPBF - 1058155-LT1352IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IN8#PBF - 1058372-LT1495IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632IS8#TRPBF - 1058507-LT1632IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details