Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074HVIT#PBF 780181-LT1074HVIT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780181-LT1074HVIT#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 5.5A (Switch) Family Name: LT1074 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Output Voltage MAX: 35V Input Voltage MIN: 8V Voltage Input MAX: 64V Alternative Parts (Cross-Reference): LT1074HVIT#06; LT1074HVIT; LT1074IT; LT1074HVIT7#35PBF; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780181-LT1074HVIT#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 5.5A (Switch) Family Name: LT1074 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Output Voltage MAX: 35V Input Voltage MIN: 8V Voltage Input MAX: 64V Alternative Parts (Cross-Reference): LT1074HVIT#06; LT1074HVIT; LT1074IT; LT1074HVIT7#35PBF; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074HVIT#PBF - 780181-LT1074HVIT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074HVIT#PBF
780181-LT1074HVIT#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074HVIT#PBF 780181-LT1074HVIT#PBF
Manufacturer: Linear Technology Win Source Part Number: 780181-LT1074HVIT#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 5.5A (Switch) Family Name: LT1074 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Output Voltage MAX: 35V Input Voltage MIN: 8V Voltage Input MAX: 64V Alternative Parts (Cross-Reference): LT1074HVIT#06; LT1074HVIT; LT1074IT; LT1074HVIT7#35PBF; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780181-LT1074HVIT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-220-5 Formed Leads
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 5.5A (Switch)
Family Name: LT1074
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Output Voltage MAX: 35V
Input Voltage MIN: 8V
Voltage Input MAX: 64V
Alternative Parts (Cross-Reference): LT1074HVIT#06; LT1074HVIT; LT1074IT; LT1074HVIT7#35PBF;
Introduction Date: January 09, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780181-LT1074HVIT#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074HVIT#PBF
Configuration / Function Buck; Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF - 102470-LT1944EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRPBF - 020343-LT1930ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-PG#PBF - 020490-LTC1628IG-PG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details