Manufacturer: Linear Technology
Win Source Part Number: 780179-LT1073CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 19kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: LT1073
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Output Voltage MAX: 50V (Switch)
Input Voltage MIN: 1V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): LT1073CN8; LT1073CS8 PBF; LT1073CS8#TR; LT1073CS8;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780179-LT1073CN8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CN8#PBF |
| Configuration / Function | Buck; Boost; Buck, Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1 volts |