Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT#PBF 780177-LT1072CT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780177-LT1072CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C (TJ) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.25A (Switch) Family Name: LT1072 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Output Voltage MAX: 65V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT1072CT; LT1072CN8#PBF; LT1072CN8; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780177-LT1072CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C (TJ) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.25A (Switch) Family Name: LT1072 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Output Voltage MAX: 65V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT1072CT; LT1072CN8#PBF; LT1072CN8; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT#PBF - 780177-LT1072CT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT#PBF
780177-LT1072CT#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT#PBF 780177-LT1072CT#PBF
Manufacturer: Linear Technology Win Source Part Number: 780177-LT1072CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C (TJ) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.25A (Switch) Family Name: LT1072 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Output Voltage MAX: 65V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT1072CT; LT1072CN8#PBF; LT1072CN8; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780177-LT1072CT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 40kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.25A (Switch)
Family Name: LT1072
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Output Voltage MAX: 65V (Switch)
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT1072CT; LT1072CN8#PBF; LT1072CN8;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780177-LT1072CT#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT#PBF
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data