Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058SW#TRPBF 780174-LT1058SW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780174-LT1058SW#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-SO SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2084ACDWRG4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780174-LT1058SW#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-SO SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2084ACDWRG4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058SW#TRPBF - 780174-LT1058SW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058SW#TRPBF
780174-LT1058SW#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058SW#TRPBF 780174-LT1058SW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780174-LT1058SW#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-SO SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2084ACDWRG4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780174-LT1058SW#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 7pA
Voltage - Input Offset: 250μV
Family Name: LT1058
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 16-SO
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): ±10 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2084ACDWRG4;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780174-LT1058SW#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058SW#TRPBF
Source Current (IS) 1.7 milliamps
VOS 0.2500 millivolts
IBIAS 7.00E-6 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079IS#PBF - 1059059-LT2079IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CMS8#PBF - 1059944-LT6001CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8 - 072333-LT1813CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IMS8#TRPBF - 1059010-LT1994IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details