Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW#PBF 780173-LT1058ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780173-LT1058ISW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-SO SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TLE2084CDWRG4; TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780173-LT1058ISW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-SO SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TLE2084CDWRG4; TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW#PBF - 780173-LT1058ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW#PBF
780173-LT1058ISW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW#PBF 780173-LT1058ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780173-LT1058ISW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-SO SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TLE2084CDWRG4; TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780173-LT1058ISW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 7pA
Voltage - Input Offset: 250μV
Family Name: LT1058
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 16-SO
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): ±10 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2084CDWRG4; TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780173-LT1058ISW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW#PBF
Source Current (IS) 1.7 milliamps
VOS 0.2500 millivolts
IBIAS 7.00E-6 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#TRPBF - 1058811-LT1807IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRMPBF - 1060036-LT6200CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1496CN - 072278-LT1496CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#TRPBF - 020290-LT1639IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details