Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056CN8#PBF 780169-LT1056CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780169-LT1056CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 140μV Family Name: LT1056 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 8-PDIP SR - Slew Rate: 14 V/μs GBP - Gain Bandwidth Product: 5.5MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL051AIP; LF351N; TL081ACPG4; TL088CP; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780169-LT1056CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 140μV Family Name: LT1056 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 8-PDIP SR - Slew Rate: 14 V/μs GBP - Gain Bandwidth Product: 5.5MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL051AIP; LF351N; TL081ACPG4; TL088CP; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056CN8#PBF - 780169-LT1056CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056CN8#PBF
780169-LT1056CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056CN8#PBF 780169-LT1056CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780169-LT1056CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 140μV Family Name: LT1056 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 8-PDIP SR - Slew Rate: 14 V/μs GBP - Gain Bandwidth Product: 5.5MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL051AIP; LF351N; TL081ACPG4; TL088CP; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780169-LT1056CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 140μV
Family Name: LT1056
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 14 V/μs
GBP - Gain Bandwidth Product: 5.5MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): TL051AIP; LF351N; TL081ACPG4; TL088CP;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780169-LT1056CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056CN8#PBF
Source Current (IS) 5 milliamps
VOS 0.1400 millivolts
IBIAS 3.00E-5 µA
GBW 5.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8#PBF - 020526-LTC2050HVCS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CMS8#TRPBF - 020289-LT1638CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#TRPBF - 1057598-LT1012IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CDD#TRPBF - 1058825-LT1813CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details