Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8#PBF 780168-LT1055CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780168-LT1055CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 120μV Family Name: LT1055 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 4.5MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL061BCN; TL071BCN; TL061BMN; TL071AIN; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780168-LT1055CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 120μV Family Name: LT1055 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 4.5MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL061BCN; TL071BCN; TL061BMN; TL071AIN; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8#PBF - 780168-LT1055CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8#PBF
780168-LT1055CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8#PBF 780168-LT1055CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780168-LT1055CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 120μV Family Name: LT1055 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 4.5MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL061BCN; TL071BCN; TL061BMN; TL071AIN; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780168-LT1055CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 120μV
Family Name: LT1055
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 12 V/μs
GBP - Gain Bandwidth Product: 4.5MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): TL061BCN; TL071BCN; TL061BMN; TL071AIN;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780168-LT1055CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8#PBF
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
IBIAS 3.00E-5 µA
GBW 4.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF - 088435-LTC2050IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#PBF - 1059054-LT2078IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078CS8#TRPBF - 1059053-LT2078CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#TRPBF - 1058500-LT1620IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details