Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IN8#PBF 780162-LT1037IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780162-LT1037IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1037 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 15 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OPA132PA2; OPA77GP; OPA132P1; OP27EP; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780162-LT1037IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1037 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 15 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OPA132PA2; OPA77GP; OPA132P1; OP27EP; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IN8#PBF - 780162-LT1037IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IN8#PBF
780162-LT1037IN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IN8#PBF 780162-LT1037IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780162-LT1037IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1037 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 15 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OPA132PA2; OPA77GP; OPA132P1; OP27EP; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780162-LT1037IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Family Name: LT1037
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
SR - Slew Rate: 15 V/μs
GBP - Gain Bandwidth Product: 60MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): OPA132PA2; OPA77GP; OPA132P1; OP27EP;
Introduction Date: March 03, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780162-LT1037IN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IN8#PBF
VOS 0.0200 millivolts
IBIAS 0.0150 µA
GBW 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#TRPBF - 1058849-LT1819CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF - 1058177-LT1369CS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRPBF - 1058706-LT1784IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details