Manufacturer: Linear Technology
Win Source Part Number: 780160-LT1036CT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A, 75mA
Family Name: LT1036
Output Voltage: 12V, 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA ~ 5.5mA
PSRR: 60dB (50Hz ~ 500Hz), 74dB (50Hz ~ 500Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Package: TO-220-5
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 15V @ 3A, 7.2V @ 75mA (Typ)
Alternative Parts (Cross-Reference): LT1036CT; LT1036CK#PBF; LT1036CK;
Introduction Date: October 03, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780160-LT1036CT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1036CT#PBF |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |