Manufacturer: Linear Technology
Win Source Part Number: 780152-LT1031DMH#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: TO-205AD, TO-39-3 Metal Can
Tolerance: ±0.2%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 11 V ~ 40 V
Output Type: Fixed
Reference Type: Series, Shunt, Buried Zener
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Noise - 10Hz to 10kHz: 11μVrms
Current - Cathode: 1.5mA
Family Name: LT1031
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: TO-39
Alternative Parts (Cross-Reference): MX581LH; MX581KH+; MX581TH/HR; MX581JH+;
Introduction Date: March 12, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 780152-LT1031DMH#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1031DMH#PBF |
| Package Type | TO-3; Other; TO-205AD, TO-39-3 Metal Can |