Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#PBF 780151-LT1028CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780151-LT1028CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 20μV Family Name: LT1028 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.6mA Manufacturer Package: 8-SO SR - Slew Rate: 15 V/μs GBP - Gain Bandwidth Product: 75MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): NE5534AD-T; NE5534DR2; SA5534AD; NE5534D,623; Introduction Date: October 10, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780151-LT1028CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 20μV Family Name: LT1028 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.6mA Manufacturer Package: 8-SO SR - Slew Rate: 15 V/μs GBP - Gain Bandwidth Product: 75MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): NE5534AD-T; NE5534DR2; SA5534AD; NE5534D,623; Introduction Date: October 10, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#PBF - 780151-LT1028CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#PBF
780151-LT1028CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#PBF 780151-LT1028CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780151-LT1028CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 20μV Family Name: LT1028 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.6mA Manufacturer Package: 8-SO SR - Slew Rate: 15 V/μs GBP - Gain Bandwidth Product: 75MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): NE5534AD-T; NE5534DR2; SA5534AD; NE5534D,623; Introduction Date: October 10, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780151-LT1028CS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 20μV
Family Name: LT1028
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.6mA
Manufacturer Package: 8-SO
SR - Slew Rate: 15 V/μs
GBP - Gain Bandwidth Product: 75MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): NE5534AD-T; NE5534DR2; SA5534AD; NE5534D,623;
Introduction Date: October 10, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780151-LT1028CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#PBF
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
IBIAS 0.0300 µA
GBW 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CCS5#TRMPBF - 041262-LTC6101CCS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.3750 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN - 072261-LT1356CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-5#PBF - 020436-LT6200CS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details