Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1024CN#PBF 780146-LT1024CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780146-LT1024CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 30pA Voltage - Input Offset: 20μV Family Name: LT1024 Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 14-PDIP SR - Slew Rate: 0.2 V/μs Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V Alternative Parts (Cross-Reference): LF353M; LM1458M; RC4560M; RC4558M; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780146-LT1024CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 30pA Voltage - Input Offset: 20μV Family Name: LT1024 Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 14-PDIP SR - Slew Rate: 0.2 V/μs Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V Alternative Parts (Cross-Reference): LF353M; LM1458M; RC4560M; RC4558M; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1024CN#PBF - 780146-LT1024CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1024CN#PBF
780146-LT1024CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1024CN#PBF 780146-LT1024CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780146-LT1024CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 30pA Voltage - Input Offset: 20μV Family Name: LT1024 Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 14-PDIP SR - Slew Rate: 0.2 V/μs Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V Alternative Parts (Cross-Reference): LF353M; LM1458M; RC4560M; RC4558M; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780146-LT1024CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 30pA
Voltage - Input Offset: 20μV
Family Name: LT1024
Categories: Integrated Circuits (ICs)
Operating Supply Current: 380μA
Manufacturer Package: 14-PDIP
SR - Slew Rate: 0.2 V/μs
Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V
Alternative Parts (Cross-Reference): LF353M; LM1458M; RC4560M; RC4558M;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780146-LT1024CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1024CN#PBF
Source Current (IS) 0.3800 milliamps
Unlock Full Specs
to access all available technical data