Win Source Electronics PMIC - PMIC - Voltage Reference - LT1021BCN8-5#PBF 780137-LT1021BCN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780137-LT1021BCN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±1% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1021 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6250BCPA; MAX6350CPA; MAX6350CPA+; REF02CP; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780137-LT1021BCN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±1% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1021 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6250BCPA; MAX6350CPA; MAX6350CPA+; REF02CP; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1021BCN8-5#PBF - 780137-LT1021BCN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1021BCN8-5#PBF
780137-LT1021BCN8-5#PBF
PMIC - PMIC - Voltage Reference - LT1021BCN8-5#PBF 780137-LT1021BCN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780137-LT1021BCN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±1% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1021 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6250BCPA; MAX6350CPA; MAX6350CPA+; REF02CP; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780137-LT1021BCN8-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±1%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 7.2 V ~ 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Family Name: LT1021
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX6250BCPA; MAX6350CPA; MAX6350CPA+; REF02CP;
Introduction Date: March 11, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780137-LT1021BCN8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1021BCN8-5#PBF
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461DHS8-4#TRPBF - 123844-LT1461DHS8-4#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF - 111093-LT1460KCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021BCN8-10 - 072163-LT1021BCN8-10 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-3#PBF - 136880-LT1461CCS8-3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details