Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1020CN#PBF 780136-LT1020CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780136-LT1020CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C Package: 14-DIP (0.300", 7.62mm) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Configuration: Positive Output Current: 125mA Family Name: LT1020 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 20mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 14-PDIP Output Voltage MAX: 35.15V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.85V @ 125mA Alternative Parts (Cross-Reference): S-1142B27H-E6T2U; MAX8718ETA; R1514S115B-E2-F; R1514H091B-T1-FE; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780136-LT1020CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C Package: 14-DIP (0.300", 7.62mm) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Configuration: Positive Output Current: 125mA Family Name: LT1020 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 20mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 14-PDIP Output Voltage MAX: 35.15V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.85V @ 125mA Alternative Parts (Cross-Reference): S-1142B27H-E6T2U; MAX8718ETA; R1514S115B-E2-F; R1514H091B-T1-FE; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1020CN#PBF - 780136-LT1020CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1020CN#PBF
780136-LT1020CN#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1020CN#PBF 780136-LT1020CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780136-LT1020CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C Package: 14-DIP (0.300", 7.62mm) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Configuration: Positive Output Current: 125mA Family Name: LT1020 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 20mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 14-PDIP Output Voltage MAX: 35.15V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.85V @ 125mA Alternative Parts (Cross-Reference): S-1142B27H-E6T2U; MAX8718ETA; R1514S115B-E2-F; R1514H091B-T1-FE; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780136-LT1020CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 100°C
Package: 14-DIP (0.300", 7.62mm)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Configuration: Positive
Output Current: 125mA
Family Name: LT1020
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA ~ 20mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 14-PDIP
Output Voltage MAX: 35.15V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 0.85V @ 125mA
Alternative Parts (Cross-Reference): S-1142B27H-E6T2U; MAX8718ETA; R1514S115B-E2-F; R1514H091B-T1-FE;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780136-LT1020CN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1020CN#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Special Features Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529IQ-5#PBF - 1058444-LT1529IQ-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF - 020239-LT1185CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive; Negative
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details