Win Source Electronics PMIC - PMIC - Voltage Reference - LT1019IN8-4.5#PBF 780135-LT1019IN8-4.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780135-LT1019IN8-4.5 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 6 V ~ 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Family Name: LT1019 Output Voltage: 4.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6192AESA-T; MAX6192AESA; MAX6192BESA-T; MAX6192BESA; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780135-LT1019IN8-4.5 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 6 V ~ 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Family Name: LT1019 Output Voltage: 4.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6192AESA-T; MAX6192AESA; MAX6192BESA-T; MAX6192BESA; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1019IN8-4.5#PBF - 780135-LT1019IN8-4.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1019IN8-4.5#PBF
780135-LT1019IN8-4.5#PBF
PMIC - PMIC - Voltage Reference - LT1019IN8-4.5#PBF 780135-LT1019IN8-4.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780135-LT1019IN8-4.5 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 6 V ~ 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Family Name: LT1019 Output Voltage: 4.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6192AESA-T; MAX6192AESA; MAX6192BESA-T; MAX6192BESA; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780135-LT1019IN8-4.5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 6 V ~ 40 V
Output Type: Fixed
Reference Type: Series, Shunt
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 2.5ppmp-p
Noise - 10Hz to 10kHz: 2.5ppmrms
Current - Cathode: 800μA
Family Name: LT1019
Output Voltage: 4.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX6192AESA-T; MAX6192AESA; MAX6192BESA-T; MAX6192BESA;
Introduction Date: December 13, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780135-LT1019IN8-4.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1019IN8-4.5#PBF
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5#PBF - 1064039-LTC6655CHLS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-1.25#TRPBF - 134017-LT1790ACS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details