Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW#TRPBF 780127-LT1014ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780127-LT1014ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 200μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 16-SO Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014IS; MXL1014IS+; MXL1014IS-T; MXL1014IS+T; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780127-LT1014ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 200μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 16-SO Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014IS; MXL1014IS+; MXL1014IS-T; MXL1014IS+T; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW#TRPBF - 780127-LT1014ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW#TRPBF
780127-LT1014ISW#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW#TRPBF 780127-LT1014ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780127-LT1014ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 200μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 16-SO Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014IS; MXL1014IS+; MXL1014IS-T; MXL1014IS+T; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780127-LT1014ISW#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Family Name: LT1014
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: 16-SO
Output Current per Channel: 20mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MXL1014IS; MXL1014IS+; MXL1014IS-T; MXL1014IS+T;
Introduction Date: March 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780127-LT1014ISW#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW#TRPBF
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0150 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#TRPBF - 1057872-LT1124AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IDD#PBF - 1058998-LT1991IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details