Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014CN#PBF 780126-LT1014CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780126-LT1014CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 60μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 14-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014CN+; MXL1014CN; TL34074N; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780126-LT1014CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 60μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 14-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014CN+; MXL1014CN; TL34074N; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014CN#PBF - 780126-LT1014CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014CN#PBF
780126-LT1014CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014CN#PBF 780126-LT1014CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780126-LT1014CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 60μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 14-PDIP Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014CN+; MXL1014CN; TL34074N; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780126-LT1014CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 60μV
Family Name: LT1014
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: 14-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MXL1014CN+; MXL1014CN; TL34074N;
Introduction Date: March 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780126-LT1014CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014CN#PBF
Source Current (IS) 0.3500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082IGN#PBF - 020677-LTC6082IGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491ACDHC#PBF - 1058356-LT1491ACDHC#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2850 millivolts
View Details