Manufacturer: Linear Technology
Win Source Part Number: 780124-LT1013ACN8#PB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 12nA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MC33272AP; LT1013ACN8#PBF; LT1013CN8#PBF; LT1013IN8;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 780124-LT1013ACN8#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8#PBF |
| Source Current (IS) | 0.3500 milliamps |