Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIN8#PBF 780122-LT1012AIN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780122-LT1012AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 8μV Family Name: LT1012A Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.2 V/μs Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V Alternative Parts (Cross-Reference): NE5534IP; NE5534PE4; RC5534AN; LM725CN/NOPB; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780122-LT1012AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 8μV Family Name: LT1012A Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.2 V/μs Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V Alternative Parts (Cross-Reference): NE5534IP; NE5534PE4; RC5534AN; LM725CN/NOPB; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIN8#PBF - 780122-LT1012AIN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIN8#PBF
780122-LT1012AIN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIN8#PBF 780122-LT1012AIN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780122-LT1012AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 8μV Family Name: LT1012A Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.2 V/μs Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V Alternative Parts (Cross-Reference): NE5534IP; NE5534PE4; RC5534AN; LM725CN/NOPB; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780122-LT1012AIN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 25pA
Voltage - Input Offset: 8μV
Family Name: LT1012A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 380μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.2 V/μs
Dual Supply Voltage (±): 2.4 V ~ 40 V, ±1.2 V ~ 20 V
Alternative Parts (Cross-Reference): NE5534IP; NE5534PE4; RC5534AN; LM725CN/NOPB;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780122-LT1012AIN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIN8#PBF
Source Current (IS) 0.3800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CS8#TRPBF - 1058035-LT1217CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 9 to 36 volts
Source Current (IS) 1 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797CS5#TRMPBF - 1058784-LT1797CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CN8#PBF - 072277-LT1495CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details