Manufacturer: Linear Technology
Win Source Part Number: 780119-LT1011CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Collector
Number of Elements: 1
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 115dB CMRR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V
Maximum Quiescent Current: 4mA
Voltage - Input Offset (Maximum): 2mV @ ±15V
Current - Input Bias (Maximum): 0.065μA @ ±15V
Alternative Parts (Cross-Reference): LP311P; AN1311; LT1011CN8; LT1011CN8#PBF;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 780119-LT1011CN8#PBF |
| Product Name | Linear - Linear - Comparators - LT1011CN8#PBF |
| VOS | 2 millivolts |