Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#TRPBF 780115-LT1007CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780115-LT1007CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): HA9P5221-5; HA9P5147-9; MAX427ESA; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780115-LT1007CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): HA9P5221-5; HA9P5147-9; MAX427ESA; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#TRPBF - 780115-LT1007CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#TRPBF
780115-LT1007CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#TRPBF 780115-LT1007CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780115-LT1007CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): HA9P5221-5; HA9P5147-9; MAX427ESA; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780115-LT1007CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Family Name: LT1007
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): HA9P5221-5; HA9P5147-9; MAX427ESA;
Introduction Date: March 03, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780115-LT1007CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#TRPBF
VOS 0.0200 millivolts
IBIAS 0.0150 µA
GBW 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8#TRPBF - 1061242-LTC2050HVCS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057CN8 - 072174-LT1057CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACN8#PBF - 072273-LT1464ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details