Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8#PBF 780114-LT1007CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780114-LT1007CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780114-LT1007CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8#PBF - 780114-LT1007CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8#PBF
780114-LT1007CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8#PBF 780114-LT1007CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780114-LT1007CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 20μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780114-LT1007CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Family Name: LT1007
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027ACP; TLE2037ACP; TLE2027IP;
Introduction Date: March 03, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780114-LT1007CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8#PBF
VOS 0.0200 millivolts
IBIAS 0.0150 µA
GBW 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#TRPBF - 020253-LT1354CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882IS#TRPBF - 1058857-LT1882IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001IMS8#PBF - 1059947-LT6001IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078CN8#PBF - 072181-LT1078CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details