Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007ACN8#PBF 780113-LT1007ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780113-LT1007ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 10μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027IP; LT1037CP; OPA132U1; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780113-LT1007ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 10μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027IP; LT1037CP; OPA132U1; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007ACN8#PBF - 780113-LT1007ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007ACN8#PBF
780113-LT1007ACN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007ACN8#PBF 780113-LT1007ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780113-LT1007ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 10μV Family Name: LT1007 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027IP; LT1037CP; OPA132U1; Introduction Date: March 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780113-LT1007ACN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 10μV
Family Name: LT1007
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2027AMP; TLE2027IP; LT1037CP; OPA132U1;
Introduction Date: March 03, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780113-LT1007ACN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007ACN8#PBF
VOS 0.0100 millivolts
IBIAS 0.0100 µA
GBW 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#TRPBF - 020290-LT1639IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS#PBF - 020242-LT1214CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8 - 072179-LT1077ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0200 millivolts
View Details