Win Source Electronics PMIC - PMIC - Voltage Reference - LT1004IZ-2.5#PBF 780111-LT1004IZ-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780111-LT1004IZ-2.5# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LT1004 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1004ILP-2-5; LT1004CLPM-2-5; LT1004CLP-2-5; Introduction Date: November 30, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780111-LT1004IZ-2.5# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LT1004 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1004ILP-2-5; LT1004CLPM-2-5; LT1004CLP-2-5; Introduction Date: November 30, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004IZ-2.5#PBF - 780111-LT1004IZ-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004IZ-2.5#PBF
780111-LT1004IZ-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1004IZ-2.5#PBF 780111-LT1004IZ-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780111-LT1004IZ-2.5# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LT1004 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1004ILP-2-5; LT1004CLPM-2-5; LT1004CLP-2-5; Introduction Date: November 30, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780111-LT1004IZ-2.5#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: LT1004
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LT1004ILP-2-5; LT1004CLPM-2-5; LT1004CLP-2-5;
Introduction Date: November 30, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780111-LT1004IZ-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1004IZ-2.5#PBF
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BIS8-4.096#PBF - 140059-LT1634BIS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CN8-4.5#PBF - 1057634-LT1019CN8-4.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CS8-5#PBF - 143879-LT1019CS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details