Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002ACN#PBF 780108-LT1002ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780108-LT1002ACN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 600pA Voltage - Input Offset: 20μV Family Name: LT1002 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP SR - Slew Rate: 0.25 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): ±3 V ~ 18 V Alternative Parts (Cross-Reference): RC4558M; UPC4558G2(5)-T2; LM4565FVM-GTR; LM4559F-GE2; Introduction Date: June 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780108-LT1002ACN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 600pA Voltage - Input Offset: 20μV Family Name: LT1002 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP SR - Slew Rate: 0.25 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): ±3 V ~ 18 V Alternative Parts (Cross-Reference): RC4558M; UPC4558G2(5)-T2; LM4565FVM-GTR; LM4559F-GE2; Introduction Date: June 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002ACN#PBF - 780108-LT1002ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002ACN#PBF
780108-LT1002ACN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002ACN#PBF 780108-LT1002ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780108-LT1002ACN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 600pA Voltage - Input Offset: 20μV Family Name: LT1002 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP SR - Slew Rate: 0.25 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): ±3 V ~ 18 V Alternative Parts (Cross-Reference): RC4558M; UPC4558G2(5)-T2; LM4565FVM-GTR; LM4559F-GE2; Introduction Date: June 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780108-LT1002ACN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 600pA
Voltage - Input Offset: 20μV
Family Name: LT1002
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
SR - Slew Rate: 0.25 V/μs
GBP - Gain Bandwidth Product: 800kHz
Dual Supply Voltage (±): ±3 V ~ 18 V
Alternative Parts (Cross-Reference): RC4558M; UPC4558G2(5)-T2; LM4565FVM-GTR; LM4559F-GE2;
Introduction Date: June 04, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780108-LT1002ACN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002ACN#PBF
VOS 0.0200 millivolts
IBIAS 6.00E-4 µA
GBW 0.8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVHS8#PBF - 1058724-LT1787HVHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#PBF - 1059000-LT1993CUD-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details