Manufacturer: Future Designs Inc.
Win Source Part Number: 779992-DB-LQFP48-LPC
Series: LPC2100
Type: MCU 32-Bit
Core Processor: ARM7
For Use With/Related Products: LPC2103
Mounting: Fixed
Contents: Board(s)
Board Type: Evaluation Platform
Platform: USB-Dongle Derivative Board
Categories: Development Boards, Kits, Programmers
Introduction Date: January 24, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 779992-DB-LQFP48-LPC2103 |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - DB-LQFP48-LPC2103 |
| Category | Developement Board |