Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISQ74X 777586-ISQ74X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 777586-ISQ74X Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.6μs, 2.2μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Family Name: ISQ74 Categories: Isolators Output Voltage MAX: 50V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 12.5% @ 16mA Alternative Parts (Cross-Reference): TLP624-4(D4-BL-LF2); TLP624-4(D4-LF2); TLP621-4(D4-GB); TLP621-4(D4-GB,F; Introduction Date: July 30, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 777586-ISQ74X Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.6μs, 2.2μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Family Name: ISQ74 Categories: Isolators Output Voltage MAX: 50V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 12.5% @ 16mA Alternative Parts (Cross-Reference): TLP624-4(D4-BL-LF2); TLP624-4(D4-LF2); TLP621-4(D4-GB); TLP621-4(D4-GB,F; Introduction Date: July 30, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISQ74X - 777586-ISQ74X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISQ74X
777586-ISQ74X
Optoisolators - Transistor, Photovoltaic Output - ISQ74X 777586-ISQ74X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 777586-ISQ74X Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.6μs, 2.2μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Family Name: ISQ74 Categories: Isolators Output Voltage MAX: 50V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 12.5% @ 16mA Alternative Parts (Cross-Reference): TLP624-4(D4-BL-LF2); TLP624-4(D4-LF2); TLP621-4(D4-GB); TLP621-4(D4-GB,F; Introduction Date: July 30, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 777586-ISQ74X
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2.6μs, 2.2μs
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Family Name: ISQ74
Categories: Isolators
Output Voltage MAX: 50V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 12.5% @ 16mA
Alternative Parts (Cross-Reference): TLP624-4(D4-BL-LF2); TLP624-4(D4-LF2); TLP621-4(D4-GB); TLP621-4(D4-GB,F;
Introduction Date: July 30, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 777586-ISQ74X
Product Name Optoisolators - Transistor, Photovoltaic Output - ISQ74X
Package Type SOT3
Unlock Full Specs
to access all available technical data