Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP847XSM 777506-ISP847XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 777506-ISP847XSM Packaging: Tube Operating Temperature Range: -30°C ~ 100°C Package: 16-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Family Name: ISP847X Categories: Isolators Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): LTV847S-V; LTV-847SBC; LTV-847SBC-TA1; LTV-849S; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 777506-ISP847XSM Packaging: Tube Operating Temperature Range: -30°C ~ 100°C Package: 16-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Family Name: ISP847X Categories: Isolators Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): LTV847S-V; LTV-847SBC; LTV-847SBC-TA1; LTV-849S; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP847XSM - 777506-ISP847XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP847XSM
777506-ISP847XSM
Optoisolators - Transistor, Photovoltaic Output - ISP847XSM 777506-ISP847XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 777506-ISP847XSM Packaging: Tube Operating Temperature Range: -30°C ~ 100°C Package: 16-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Family Name: ISP847X Categories: Isolators Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): LTV847S-V; LTV-847SBC; LTV-847SBC-TA1; LTV-849S; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 777506-ISP847XSM
Packaging: Tube
Operating Temperature Range: -30°C ~ 100°C
Package: 16-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Family Name: ISP847X
Categories: Isolators
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): LTV847S-V; LTV-847SBC; LTV-847SBC-TA1; LTV-849S;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 777506-ISP847XSM
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP847XSM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEP540N - 1161192-CEP540N - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP1175 - 1161171-CEP1175 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB20N06 - 1160963-CEB20N06 - Win Source Electronics
Specs
Package Type SOT3
View Details