Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ICPL4502 776385-ICPL4502

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 776385-ICPL4502 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 150ns, 400ns Family Name: ICPL4502 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL-4503-500E; PS8501; HCPL-4503-520E; HCPL-4503-300E; Introduction Date: December 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1,980
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 776385-ICPL4502 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 150ns, 400ns Family Name: ICPL4502 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL-4503-500E; PS8501; HCPL-4503-520E; HCPL-4503-300E; Introduction Date: December 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1,980
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ICPL4502 - 776385-ICPL4502 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ICPL4502
776385-ICPL4502
Optoisolators - Transistor, Photovoltaic Output - ICPL4502 776385-ICPL4502
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 776385-ICPL4502 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 150ns, 400ns Family Name: ICPL4502 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL-4503-500E; PS8501; HCPL-4503-520E; HCPL-4503-300E; Introduction Date: December 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1,980

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 776385-ICPL4502
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 150ns, 400ns
Family Name: ICPL4502
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): HCPL-4503-500E; PS8501; HCPL-4503-520E; HCPL-4503-300E;
Introduction Date: December 07, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1,980

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 776385-ICPL4502
Product Name Optoisolators - Transistor, Photovoltaic Output - ICPL4502
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CED05N65 - 1161015-CED05N65 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CED6601 - 1161048-CED6601 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEU01N65 - 1161294-CEU01N65 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEM6086L - 1161132-CEM6086L - Win Source Electronics
Specs
Package Type SOT3
View Details